Vishay Intertechnology, Inc. RES 15.6K OHM 1/8W .1% AXIAL RNC55H1562BSBSL

Description
RES 15.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/8W .1% AXIAL - RNC55H1562BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/8W .1% AXIAL
RNC55H1562BSBSL
RES 15.6K OHM 1/8W .1% AXIAL RNC55H1562BSBSL
RES 15.6Kohm 1/8W .1% AXIAL

RES 15.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1562BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1562BSBSL-ND
Through Hole Resistors RNC55H1562BSBSL-ND
15.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1562BSBSL RNC55H1562BSBSL-ND
Product Name RES 15.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details