Vishay Intertechnology, Inc. RES 15.5K OHM 1/8W 1% AXIAL RNC55H1552FSB14

Description
RES 15.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.5K OHM 1/8W 1% AXIAL - RNC55H1552FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.5K OHM 1/8W 1% AXIAL
RNC55H1552FSB14
RES 15.5K OHM 1/8W 1% AXIAL RNC55H1552FSB14
RES 15.5Kohm 1/8W 1% AXIAL

RES 15.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1552FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1552FSB14-ND
Through Hole Resistors RNC55H1552FSB14-ND
15.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1552FSB14 RNC55H1552FSB14-ND
Product Name RES 15.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers