Vishay Intertechnology, Inc. RES 15.4K OHM 1/8W 1% AXIAL RNC55H1542FRBSL

Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/8W 1% AXIAL - RNC55H1542FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/8W 1% AXIAL
RNC55H1542FRBSL
RES 15.4K OHM 1/8W 1% AXIAL RNC55H1542FRBSL
RES 15.4Kohm 1/8W 1% AXIAL

RES 15.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1542FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1542FRBSL-ND
Through Hole Resistors RNC55H1542FRBSL-ND
15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1542FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1542FRBSL
Through Hole Resistors RNC55H1542FRBSL
RES 15.4K OHM 1/8W 1% AXIAL

RES 15.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1542FRBSL RNC55H1542FRBSL-ND RNC55H1542FRBSL
Product Name RES 15.4K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers