Vishay Intertechnology, Inc. RES 1.54K OHM 1/8W 1% AXIAL RNC55H1541FRBSL

Description
RES 1.54Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/8W 1% AXIAL - RNC55H1541FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W 1% AXIAL
RNC55H1541FRBSL
RES 1.54K OHM 1/8W 1% AXIAL RNC55H1541FRBSL
RES 1.54Kohm 1/8W 1% AXIAL

RES 1.54Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1541FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1541FRBSL-ND
Through Hole Resistors RNC55H1541FRBSL-ND
1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1541FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1541FRBSL
Through Hole Resistors RNC55H1541FRBSL
RES 1.54K OHM 1/8W 1% AXIAL

RES 1.54K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1541FRBSL RNC55H1541FRBSL-ND RNC55H1541FRBSL
Product Name RES 1.54K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details