Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1541FPBSL

Description
1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1541FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1541FPBSL-ND
Through Hole Resistors RNC55H1541FPBSL-ND
1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.54K OHM 1/8W 1% AXIAL - RNC55H1541FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W 1% AXIAL
RNC55H1541FPBSL
RES 1.54K OHM 1/8W 1% AXIAL RNC55H1541FPBSL
RES 1.54Kohm 1/8W 1% AXIAL

RES 1.54Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1541FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1541FPBSL
Through Hole Resistors RNC55H1541FPBSL
RES 1.54K OHM 1/8W 1% AXIAL

RES 1.54K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1541FPBSL-ND RNC55H1541FPBSL RNC55H1541FPBSL
Product Name Through Hole Resistors RES 1.54K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details