Vishay Intertechnology, Inc. RES 152K OHM 1/8W .1% AXIAL RNC55H1523BSRSL

Description
RES 152Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 152Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152K OHM 1/8W .1% AXIAL - RNC55H1523BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152K OHM 1/8W .1% AXIAL
RNC55H1523BSRSL
RES 152K OHM 1/8W .1% AXIAL RNC55H1523BSRSL
RES 152Kohm 1/8W .1% AXIAL

RES 152Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1523BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1523BSRSL-ND
Through Hole Resistors RNC55H1523BSRSL-ND
152 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

152 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1523BSRSL RNC55H1523BSRSL-ND
Product Name RES 152K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details