Vishay Intertechnology, Inc. RES 15.2K OHM 1/8W .1% AXIAL RNC55H1522BSBSL

Description
RES 15.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 1/8W .1% AXIAL - RNC55H1522BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/8W .1% AXIAL
RNC55H1522BSBSL
RES 15.2K OHM 1/8W .1% AXIAL RNC55H1522BSBSL
RES 15.2Kohm 1/8W .1% AXIAL

RES 15.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1522BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1522BSBSL-ND
Through Hole Resistors RNC55H1522BSBSL-ND
15.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1522BSBSL RNC55H1522BSBSL-ND
Product Name RES 15.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details