Vishay Precision Group MF,1/8W,150K ,1%,50PPM,S/.001%,T/R RNC55H1503FSRE6

Description
MF,1/8W,150K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,150K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,150K ,1%,50PPM,S/.001%,T/R - RNC55H1503FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,150K ,1%,50PPM,S/.001%,T/R
RNC55H1503FSRE6
MF,1/8W,150K ,1%,50PPM,S/.001%,T/R RNC55H1503FSRE6
MF,1/8W,150K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,150K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1503FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1503FSRE6-ND
Through Hole Resistors RNC55H1503FSRE6-ND
150 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M2817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M2817
Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M2817
Resistor,Metal Film,150KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,150KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1503FSRE6 RNC55H1503FSRE6-ND 07M2817
Product Name MF,1/8W,150K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,150Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details