The RNC55H1502FRRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 15 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, making them suitable for soldering and welding per military standards. The product is also characterized by low noise levels and verified failure rates, contributing to its reliability in critical applications. Engineers seeking a robust and precise resistor for military or high-reliability applications may find the RNC55H1502FRRSL suitable for their needs.
RES 15Kohm 1/8W 1% AXIAL
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 15K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1502FRRSL | RNC55H1502FRRSL-ND | RNC55H1502FRRSL |
| Product Name | RES 15K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 15000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |