Vishay Precision Group Through Hole Resistors RNC55H1502DSRE6

Description
15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1502DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1502DSRE6-ND
Through Hole Resistors RNC55H1502DSRE6-ND
15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15K OHM 1/8W .5% AXIAL - RNC55H1502DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W .5% AXIAL
RNC55H1502DSRE6
RES 15K OHM 1/8W .5% AXIAL RNC55H1502DSRE6
RES 15Kohm 1/8W .5% AXIAL

RES 15Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,15Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M2790 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,15Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M2790
Res,metal Film,15Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M2790
RES,Metal Film,15KOhms,200WV,. 5+/-% Tol,-50,50ppm-TC

RES,Metal Film,15KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1502DSRE6-ND RNC55H1502DSRE6 07M2790
Product Name Through Hole Resistors RES 15K OHM 1/8W .5% AXIAL Res,metal Film,15Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details