Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H1502BSB14

Description
Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H1502BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H1502BSB14
Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H1502BSB14
Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55H1502BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1502BSB14-ND
Through Hole Resistors RNC55H1502BSB14-ND
15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1502BSB14 RNC55H1502BSB14-ND
Product Name Res Metal Film 15K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers