Vishay Intertechnology, Inc. RES 14.9 OHM 1/8W .1% AXIAL RNC55H14R9BRB14

Description
RES 14.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.9 OHM 1/8W .1% AXIAL - RNC55H14R9BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9 OHM 1/8W .1% AXIAL
RNC55H14R9BRB14
RES 14.9 OHM 1/8W .1% AXIAL RNC55H14R9BRB14
RES 14.9ohm 1/8W .1% AXIAL

RES 14.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H14R9BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H14R9BRB14-ND
Through Hole Resistors RNC55H14R9BRB14-ND
14.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H14R9BRB14 RNC55H14R9BRB14-ND
Product Name RES 14.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.9 ohms 14.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers