Vishay Intertechnology, Inc. RES 133K OHM 1/8W 1% AXIAL RNC55H1333FMB14

Description
RES 133Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/8W 1% AXIAL - RNC55H1333FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/8W 1% AXIAL
RNC55H1333FMB14
RES 133K OHM 1/8W 1% AXIAL RNC55H1333FMB14
RES 133Kohm 1/8W 1% AXIAL

RES 133Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1333FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1333FMB14-ND
Through Hole Resistors RNC55H1333FMB14-ND
133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1333FMB14 RNC55H1333FMB14-ND
Product Name RES 133K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers