Vishay Intertechnology, Inc. RES 13.3K OHM 1/8W 1% AXIAL RNC55H1332FSRSL

Description
RES 13.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/8W 1% AXIAL - RNC55H1332FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/8W 1% AXIAL
RNC55H1332FSRSL
RES 13.3K OHM 1/8W 1% AXIAL RNC55H1332FSRSL
RES 13.3Kohm 1/8W 1% AXIAL

RES 13.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1332FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1332FSRSL-ND
Through Hole Resistors RNC55H1332FSRSL-ND
13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1332FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1332FSRSL
Through Hole Resistors RNC55H1332FSRSL
RES 13.3K OHM 1/8W 1% AXIAL

RES 13.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1332FSRSL RNC55H1332FSRSL-ND RNC55H1332FSRSL
Product Name RES 13.3K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details