Vishay Intertechnology, Inc. Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H1330FSB1465

Description
Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H1330FSB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H1330FSB1465
Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H1330FSB1465
Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC55H1330FSB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1330FSB1465-ND
Through Hole Resistors 541-RNC55H1330FSB1465-ND
133 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1330FSB1465 541-RNC55H1330FSB1465-ND
Product Name Res Metal Film 133 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details