Vishay Intertechnology, Inc. RES 13.2K OHM 1/8W .5% AXIAL RNC55H1322DSB14

Description
RES 13.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/8W .5% AXIAL - RNC55H1322DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/8W .5% AXIAL
RNC55H1322DSB14
RES 13.2K OHM 1/8W .5% AXIAL RNC55H1322DSB14
RES 13.2Kohm 1/8W .5% AXIAL

RES 13.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1322DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1322DSB14-ND
Through Hole Resistors RNC55H1322DSB14-ND
13.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1322DSB14 RNC55H1322DSB14-ND
Product Name RES 13.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details