Vishay Intertechnology, Inc. RES 13.2K OHM 1/8W .1% AXIAL RNC55H1322BSBSL

Description
RES 13.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/8W .1% AXIAL - RNC55H1322BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/8W .1% AXIAL
RNC55H1322BSBSL
RES 13.2K OHM 1/8W .1% AXIAL RNC55H1322BSBSL
RES 13.2Kohm 1/8W .1% AXIAL

RES 13.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1322BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1322BSBSL-ND
Through Hole Resistors RNC55H1322BSBSL-ND
13.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1322BSBSL RNC55H1322BSBSL-ND
Product Name RES 13.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details