RES 1.3Mohm 1/8W .1% AXIAL
Win Source Part Number: 1063749-RNC55H1304BS
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.3 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): CMF551M2800BHEB; RN55C1304FB14; CMF551M3000FHEB; MBB02070C1304FC100; RNC55J1274BSB14; RNC55H1334FSB14;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H1304BSBSL-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant
RES 1.3M OHM 1/8W .1% AXIAL Product overview: RNC55H1304BSBSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H1304BSBSL can be used for catalog matching and distributor lookup.
1.3 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55H1304BSBSL | 1063749-RNC55H1304BSBSL | 53-RNC55H1304BSBSL | RNC55H1304BSBSL-ND |
| Product Name | RES 1.3M OHM 1/8W .1% AXIAL | Resistors - Through Hole Resistors | 8W Resistor | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial | Axial Leads; Axial | |
| Resistance Range | 1.30E6 ohms | 1.30E6 ohms | 1.30E6 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | |
| Technology / Construction | MetalFilm | MetalFilm |