Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1302FMRSL

Description
13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1302FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1302FMRSL-ND
Through Hole Resistors RNC55H1302FMRSL-ND
13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13K OHM 1/8W 1% AXIAL - RNC55H1302FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/8W 1% AXIAL
RNC55H1302FMRSL
RES 13K OHM 1/8W 1% AXIAL RNC55H1302FMRSL
RES 13Kohm 1/8W 1% AXIAL

RES 13Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1302FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1302FMRSL
Through Hole Resistors RNC55H1302FMRSL
RES 13K OHM 1/8W 1% AXIAL

RES 13K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1302FMRSL-ND RNC55H1302FMRSL RNC55H1302FMRSL
Product Name Through Hole Resistors RES 13K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details