Vishay Intertechnology, Inc. RES 13K OHM 1/8W .5% AXIAL RNC55H1302DSR36

Description
RES 13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/8W .5% AXIAL - RNC55H1302DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/8W .5% AXIAL
RNC55H1302DSR36
RES 13K OHM 1/8W .5% AXIAL RNC55H1302DSR36
RES 13Kohm 1/8W .5% AXIAL

RES 13Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1302DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1302DSR36-ND
Through Hole Resistors RNC55H1302DSR36-ND
13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1302DSR36 RNC55H1302DSR36-ND
Product Name RES 13K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers