Vishay Intertechnology, Inc. RES 13K OHM 1/8W .1% AXIAL RNC55H1302BSRSL

Description
RES 13Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/8W .1% AXIAL - RNC55H1302BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/8W .1% AXIAL
RNC55H1302BSRSL
RES 13K OHM 1/8W .1% AXIAL RNC55H1302BSRSL
RES 13Kohm 1/8W .1% AXIAL

RES 13Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1302BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1302BSRSL-ND
Through Hole Resistors RNC55H1302BSRSL-ND
13 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1302BSRSL RNC55H1302BSRSL-ND
Product Name RES 13K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details