The RNC55H1301FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 1.3 kΩ and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The epoxy coating provides enhanced moisture protection, and the solderable leads comply with military standards. This resistor is ideal for applications requiring high reliability and stability under varying environmental conditions.
1.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.3Kohm 1/8W 1% AXIAL
RES 1.3K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1301FSBSL-ND | RNC55H1301FSBSL | RNC55H1301FSBSL |
| Product Name | Through Hole Resistors | RES 1.3K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |