Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1300FSB14

Description
130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1300FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1300FSB14-ND
Through Hole Resistors RNC55H1300FSB14-ND
130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,130,1%,50PPM,S/.001%,BULK - RNC55H1300FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,130,1%,50PPM,S/.001%,BULK
RNC55H1300FSB14
MF,1/8W,130,1%,50PPM,S/.001%,BULK RNC55H1300FSB14
MF,1/8W,130,1%,50PPM ,S/.001%,BULK

MF,1/8W,130,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H1300FSB14-ND RNC55H1300FSB14
Product Name Through Hole Resistors MF,1/8W,130,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details