Vishay Intertechnology, Inc. RES 12.9 OHM 1/8W .1% AXIAL RNC55H12R9BSB14

Description
RES 12.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9 OHM 1/8W .1% AXIAL - RNC55H12R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9 OHM 1/8W .1% AXIAL
RNC55H12R9BSB14
RES 12.9 OHM 1/8W .1% AXIAL RNC55H12R9BSB14
RES 12.9ohm 1/8W .1% AXIAL

RES 12.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R9BSB14-ND
Through Hole Resistors RNC55H12R9BSB14-ND
12.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H12R9BSB14 RNC55H12R9BSB14-ND
Product Name RES 12.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.9 ohms 12.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details