Vishay Intertechnology, Inc. RES 12.7 OHM 1/8W 1% AXIAL RNC55H12R7FRB14

Description
RES 12.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/8W 1% AXIAL - RNC55H12R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/8W 1% AXIAL
RNC55H12R7FRB14
RES 12.7 OHM 1/8W 1% AXIAL RNC55H12R7FRB14
RES 12.7ohm 1/8W 1% AXIAL

RES 12.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R7FRB14-ND
Through Hole Resistors RNC55H12R7FRB14-ND
12.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H12R7FRB14 RNC55H12R7FRB14-ND
Product Name RES 12.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details