Vishay Intertechnology, Inc. RES 12.7 OHM 1/8W .5% AXIAL RNC55H12R7DSRSL

Description
RES 12.7ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/8W .5% AXIAL - RNC55H12R7DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/8W .5% AXIAL
RNC55H12R7DSRSL
RES 12.7 OHM 1/8W .5% AXIAL RNC55H12R7DSRSL
RES 12.7ohm 1/8W .5% AXIAL

RES 12.7ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H12R7DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H12R7DSRSL-ND
Through Hole Resistors RNC55H12R7DSRSL-ND
12.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H12R7DSRSL RNC55H12R7DSRSL-ND
Product Name RES 12.7 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details