Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1230BSB14

Description
123 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
123 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1230BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1230BSB14-ND
Through Hole Resistors RNC55H1230BSB14-ND
123 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

123 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 123 OHM 1/8W .1% AXIAL - RNC55H1230BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 123 OHM 1/8W .1% AXIAL
RNC55H1230BSB14
RES 123 OHM 1/8W .1% AXIAL RNC55H1230BSB14
RES 123ohm 1/8W .1% AXIAL

RES 123ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H1230BSB14-ND RNC55H1230BSB14
Product Name Through Hole Resistors RES 123 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 123 ohms 123 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details