Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1212FRRSL

Description
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1212FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1212FRRSL-ND
Through Hole Resistors RNC55H1212FRRSL-ND
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 12.1K OHM 1/8W 1% AXIAL - RNC55H1212FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W 1% AXIAL
RNC55H1212FRRSL
RES 12.1K OHM 1/8W 1% AXIAL RNC55H1212FRRSL
RES 12.1Kohm 1/8W 1% AXIAL

RES 12.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1212FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1212FRRSL
Through Hole Resistors RNC55H1212FRRSL
RES 12.1K OHM 1/8W 1% AXIAL

RES 12.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1212FRRSL-ND RNC55H1212FRRSL RNC55H1212FRRSL
Product Name Through Hole Resistors RES 12.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details