Vishay Intertechnology, Inc. RES 12.1K OHM 1/8W .1% AXIAL RNC55H1212BSRSL

Description
RES 12.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/8W .1% AXIAL - RNC55H1212BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W .1% AXIAL
RNC55H1212BSRSL
RES 12.1K OHM 1/8W .1% AXIAL RNC55H1212BSRSL
RES 12.1Kohm 1/8W .1% AXIAL

RES 12.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1212BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1212BSRSL-ND
Through Hole Resistors RNC55H1212BSRSL-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1212BSRSL RNC55H1212BSRSL-ND
Product Name RES 12.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers