Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1211FSB14

Description
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1211FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1211FSB14-ND
Through Hole Resistors RNC55H1211FSB14-ND
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,1.21K ,1%,50PPM,S/.001%,BULK - RNC55H1211FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.21K ,1%,50PPM,S/.001%,BULK
RNC55H1211FSB14
MF,1/8W,1.21K ,1%,50PPM,S/.001%,BULK RNC55H1211FSB14
MF,1/8W,1.21K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,1.21K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,1.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 90B5043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
90B5043
Resistor,metal Film,1.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 90B5043
Resistor,Metal Film,1.21KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.21KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1211FSB14-ND RNC55H1211FSB14 90B5043
Product Name Through Hole Resistors MF,1/8W,1.21K ,1%,50PPM,S/.001%,BULK Resistor,metal Film,1.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers