The RNC55H1211FRRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 1.21 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 200 V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, making it suitable for various applications requiring reliability and precision. The product also includes a verified failure rate and is subject to extensive testing and traceability.
RES 1.21Kohm 1/8W 1% AXIAL
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.21K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1211FRRSL | RNC55H1211FRRSL-ND | RNC55H1211FRRSL |
| Product Name | RES 1.21K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 1210 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |