Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1204FRB14

Description
1.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1204FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1204FRB14-ND
Through Hole Resistors RNC55H1204FRB14-ND
1.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.2M OHM 1/8W 1% AXIAL - RNC55H1204FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/8W 1% AXIAL
RNC55H1204FRB14
RES 1.2M OHM 1/8W 1% AXIAL RNC55H1204FRB14
RES 1.2Mohm 1/8W 1% AXIAL

RES 1.2Mohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H1204FRB14-ND RNC55H1204FRB14
Product Name Through Hole Resistors RES 1.2M OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details