Vishay Intertechnology, Inc. RES 120K OHM 1/8W 1% AXIAL RNC55H1203FSRE6

Description
RES 120Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/8W 1% AXIAL - RNC55H1203FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W 1% AXIAL
RNC55H1203FSRE6
RES 120K OHM 1/8W 1% AXIAL RNC55H1203FSRE6
RES 120Kohm 1/8W 1% AXIAL

RES 120Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1203FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1203FSRE6-ND
Through Hole Resistors RNC55H1203FSRE6-ND
120 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1203FSRE6 RNC55H1203FSRE6-ND
Product Name RES 120K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details