Vishay Intertechnology, Inc. RES 12K OHM 1/8W .5% AXIAL RNC55H1202DSB14

Description
RES 12Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/8W .5% AXIAL - RNC55H1202DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/8W .5% AXIAL
RNC55H1202DSB14
RES 12K OHM 1/8W .5% AXIAL RNC55H1202DSB14
RES 12Kohm 1/8W .5% AXIAL

RES 12Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1202DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1202DSB14-ND
Through Hole Resistors RNC55H1202DSB14-ND
12 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1202DSB14 RNC55H1202DSB14-ND
Product Name RES 12K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details