Vishay Intertechnology, Inc. RES 120 OHM 1/8W 1% AXIAL RNC55H1200FSBSL

Description
RES 120ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W 1% AXIAL - RNC55H1200FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W 1% AXIAL
RNC55H1200FSBSL
RES 120 OHM 1/8W 1% AXIAL RNC55H1200FSBSL
RES 120ohm 1/8W 1% AXIAL

RES 120ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1200FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1200FSBSL-ND
Through Hole Resistors RNC55H1200FSBSL-ND
120 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1200FSBSL RNC55H1200FSBSL-ND
Product Name RES 120 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details