Vishay Intertechnology, Inc. RES 11.8 OHM 1/8W .1% AXIAL RNC55H11R8BSB14

Description
RES 11.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/8W .1% AXIAL - RNC55H11R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/8W .1% AXIAL
RNC55H11R8BSB14
RES 11.8 OHM 1/8W .1% AXIAL RNC55H11R8BSB14
RES 11.8ohm 1/8W .1% AXIAL

RES 11.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H11R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H11R8BSB14-ND
Through Hole Resistors RNC55H11R8BSB14-ND
11.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H11R8BSB14 RNC55H11R8BSB14-ND
Product Name RES 11.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details