Vishay Precision Group MF,1/8W,11.5,1%,50PPM,S/.001%,BULK RNC55H11R5FSB14

Description
MF,1/8W,11.5,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,11.5,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,11.5,1%,50PPM,S/.001%,BULK - RNC55H11R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,11.5,1%,50PPM,S/.001%,BULK
RNC55H11R5FSB14
MF,1/8W,11.5,1%,50PPM,S/.001%,BULK RNC55H11R5FSB14
MF,1/8W,11.5,1%,50PP M,S/.001%,BULK

MF,1/8W,11.5,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H11R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H11R5FSB14-ND
Through Hole Resistors RNC55H11R5FSB14-ND
11.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1526
Resistor,metal Film,11.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1526
Resistor,Metal Film,11.5Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,11.5Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H11R5FSB14 RNC55H11R5FSB14-ND 07M1526
Product Name MF,1/8W,11.5,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,11.5Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details