Vishay Intertechnology, Inc. Through Hole Resistors RNC55H11R3BSBSL

Description
11.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H11R3BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H11R3BSBSL-ND
Through Hole Resistors RNC55H11R3BSBSL-ND
11.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 11.3 OHM 1/8W .1% AXIAL - RNC55H11R3BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W .1% AXIAL
RNC55H11R3BSBSL
RES 11.3 OHM 1/8W .1% AXIAL RNC55H11R3BSBSL
RES 11.3ohm 1/8W .1% AXIAL

RES 11.3ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H11R3BSBSL-ND RNC55H11R3BSBSL
Product Name Through Hole Resistors RES 11.3 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.3 ohms 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers