Vishay Precision Group MF,1/8W,11,1%,50PPM,S/.001%,BULK RNC55H11R0FSB14

Description
MF,1/8W,11,1%,50PPM, S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,11,1%,50PPM, S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,11,1%,50PPM,S/.001%,BULK - RNC55H11R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,11,1%,50PPM,S/.001%,BULK
RNC55H11R0FSB14
MF,1/8W,11,1%,50PPM,S/.001%,BULK RNC55H11R0FSB14
MF,1/8W,11,1%,50PPM, S/.001%,BULK

MF,1/8W,11,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H11R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H11R0FSB14-ND
Through Hole Resistors RNC55H11R0FSB14-ND
11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1489
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1489
Resistor,Metal Film,11Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,11Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H11R0FSB14 RNC55H11R0FSB14-ND 07M1489
Product Name MF,1/8W,11,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details