Vishay Intertechnology, Inc. MF,1/8W,11.8K ,1%,50PPM,S/.001%,BULK RNC55H1182FSB14

Description
MF,1/8W,11.8K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,11.8K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,11.8K ,1%,50PPM,S/.001%,BULK - RNC55H1182FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,11.8K ,1%,50PPM,S/.001%,BULK
RNC55H1182FSB14
MF,1/8W,11.8K ,1%,50PPM,S/.001%,BULK RNC55H1182FSB14
MF,1/8W,11.8K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,11.8K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC55H1182FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1182FSB14-ND
Through Hole Resistors 541-RNC55H1182FSB14-ND
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1182FSB14 541-RNC55H1182FSB14-ND
Product Name MF,1/8W,11.8K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details