Vishay Intertechnology, Inc. RES 11.8K OHM 1/8W 1% AXIAL RNC55H1182FPB14

Description
RES 11.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/8W 1% AXIAL - RNC55H1182FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/8W 1% AXIAL
RNC55H1182FPB14
RES 11.8K OHM 1/8W 1% AXIAL RNC55H1182FPB14
RES 11.8Kohm 1/8W 1% AXIAL

RES 11.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1182FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1182FPB14-ND
Through Hole Resistors RNC55H1182FPB14-ND
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1182FPB14 RNC55H1182FPB14-ND
Product Name RES 11.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers