Vishay Precision Group RES 1.18K OHM 1/8W 1% AXIAL RNC55H1181FSB14

Description
RES 1.18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W 1% AXIAL - RNC55H1181FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W 1% AXIAL
RNC55H1181FSB14
RES 1.18K OHM 1/8W 1% AXIAL RNC55H1181FSB14
RES 1.18Kohm 1/8W 1% AXIAL

RES 1.18Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1181FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1181FSB14-ND
Through Hole Resistors RNC55H1181FSB14-ND
1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1781
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1781
Resistor,Metal Film,1.18KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.18KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1181FSB14 RNC55H1181FSB14-ND 07M1781
Product Name RES 1.18K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details