Vishay Intertechnology, Inc. RES 1.18K OHM 1/8W .5% AXIAL RNC55H1181DSBSL

Description
RES 1.18Kohm 1/8W .5% AXIAL
Request a Quote
Description
RES 1.18Kohm 1/8W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W .5% AXIAL - RNC55H1181DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W .5% AXIAL
RNC55H1181DSBSL
RES 1.18K OHM 1/8W .5% AXIAL RNC55H1181DSBSL
RES 1.18Kohm 1/8W .5% AXIAL

RES 1.18Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC55H1181DSBSL
Product Name RES 1.18K OHM 1/8W .5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details