MF,1/8W,1.18K,.1%,50
1.18 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55H1181BSRE5 | 541-RNC55H1181BSRE5TR-ND |
| Product Name | MF,1/8W,1.18K,.1%,50PPM,S/.001%,T/R | Through Hole Resistors |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |