Vishay Precision Group MF,1/8W,118,1%,50PPM,S/.001%,T/R RNC55H1180FSRE6

Description
MF,1/8W,118,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,118,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,118,1%,50PPM,S/.001%,T/R - RNC55H1180FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,118,1%,50PPM,S/.001%,T/R
RNC55H1180FSRE6
MF,1/8W,118,1%,50PPM,S/.001%,T/R RNC55H1180FSRE6
MF,1/8W,118,1%,50PPM ,S/.001%,T/R

MF,1/8W,118,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1180FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1180FSRE6-ND
Through Hole Resistors RNC55H1180FSRE6-ND
118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M1772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M1772
Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M1772
Resistor,Metal Film,118Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,118Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1180FSRE6 RNC55H1180FSRE6-ND 07M1772
Product Name MF,1/8W,118,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,118Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers