Vishay Intertechnology, Inc. RES 118 OHM 1/8W 1% AXIAL RNC55H1180FSBSL

Description
RES 118ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/8W 1% AXIAL - RNC55H1180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/8W 1% AXIAL
RNC55H1180FSBSL
RES 118 OHM 1/8W 1% AXIAL RNC55H1180FSBSL
RES 118ohm 1/8W 1% AXIAL

RES 118ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1180FSBSL-ND
Through Hole Resistors RNC55H1180FSBSL-ND
118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1180FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1180FSBSL
Through Hole Resistors RNC55H1180FSBSL
RES 118 OHM 1/8W 1% AXIAL

RES 118 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1180FSBSL RNC55H1180FSBSL-ND RNC55H1180FSBSL
Product Name RES 118 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details