Vishay Intertechnology, Inc. RES 11.7K OHM 1/8W .1% AXIAL RNC55H1172BSR36

Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/8W .1% AXIAL - RNC55H1172BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/8W .1% AXIAL
RNC55H1172BSR36
RES 11.7K OHM 1/8W .1% AXIAL RNC55H1172BSR36
RES 11.7Kohm 1/8W .1% AXIAL

RES 11.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1172BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1172BSR36-ND
Through Hole Resistors RNC55H1172BSR36-ND
11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1172BSR36 RNC55H1172BSR36-ND
Product Name RES 11.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details