Vishay Intertechnology, Inc. RES 11.3K OHM 1/8W 1% AXIAL RNC55H1132FMBSL

Description
RES 11.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/8W 1% AXIAL - RNC55H1132FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/8W 1% AXIAL
RNC55H1132FMBSL
RES 11.3K OHM 1/8W 1% AXIAL RNC55H1132FMBSL
RES 11.3Kohm 1/8W 1% AXIAL

RES 11.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1132FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1132FMBSL-ND
Through Hole Resistors RNC55H1132FMBSL-ND
11.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1132FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1132FMBSL
Through Hole Resistors RNC55H1132FMBSL
RES 11.3K OHM 1/8W 1% AXIAL

RES 11.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1132FMBSL RNC55H1132FMBSL-ND RNC55H1132FMBSL
Product Name RES 11.3K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details