Vishay Intertechnology, Inc. RES 11.1K OHM 1/8W 1% AXIAL RNC55H1112FSB14

Description
RES 11.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/8W 1% AXIAL - RNC55H1112FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/8W 1% AXIAL
RNC55H1112FSB14
RES 11.1K OHM 1/8W 1% AXIAL RNC55H1112FSB14
RES 11.1Kohm 1/8W 1% AXIAL

RES 11.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1112FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1112FSB14-ND
Through Hole Resistors RNC55H1112FSB14-ND
11.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1112FSB14 RNC55H1112FSB14-ND
Product Name RES 11.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details