Vishay Intertechnology, Inc. RES 111 OHM 1/8W 1% AXIAL RNC55H1110FRBSL

Description
RES 111ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 111ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111 OHM 1/8W 1% AXIAL - RNC55H1110FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111 OHM 1/8W 1% AXIAL
RNC55H1110FRBSL
RES 111 OHM 1/8W 1% AXIAL RNC55H1110FRBSL
RES 111ohm 1/8W 1% AXIAL

RES 111ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1110FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1110FRBSL-ND
Through Hole Resistors RNC55H1110FRBSL-ND
111 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

111 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1110FRBSL RNC55H1110FRBSL-ND
Product Name RES 111 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111 ohms 111 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers